Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 65dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 65dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 65dB @ 1.5V, 10cm Surface Mount Solder Pads
Externally Driven 65dB@1.5V,10cm Externally Driven 4kHz - Buzzers ROHS
BUZZER PIEZO 1.5V 9X9MM SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 490-9647-1-ND | PKMCS0909E4000-R1 | PKMCS0909E4000-R1 |
| Product Name | Alarms, Buzzers, and Sirens | Audio Components/Vibration Motors >> Buzzers | Audio Products - Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs | ||
| Mounting | Surface | Surface | |
| Tone | Noncontinuous | ||
| Frequency | 4000 Hz | 4000 Hz |