Murata Electronics Alarms, Buzzers, and Sirens - PKM44EWH1001C PKM44EWH1001C

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760073-PKM44EWH1001C Series: PK Packaging: Bulk Operating Temperature Range: -20°C ~ 70°C Termination: Wire Leads Mounting: Panel Mount, Flange Technology: Piezo Frequency: 1kHz Input Type: peak-peak Signal Operating Mode: Ringer Family Name: PKM44EWH1001C Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 1.732" Dia (44.00mm) Sound Pressure Level (SPL): 75dB @ 30V, 100cm Voltage Rating DC: 30V Alternative Parts (Cross-Reference): CPE-6080; Introduction Date: August 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760073-PKM44EWH1001C Series: PK Packaging: Bulk Operating Temperature Range: -20°C ~ 70°C Termination: Wire Leads Mounting: Panel Mount, Flange Technology: Piezo Frequency: 1kHz Input Type: peak-peak Signal Operating Mode: Ringer Family Name: PKM44EWH1001C Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 1.732" Dia (44.00mm) Sound Pressure Level (SPL): 75dB @ 30V, 100cm Voltage Rating DC: 30V Alternative Parts (Cross-Reference): CPE-6080; Introduction Date: August 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PKM44EWH1001C - PKM44EWH1001C - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKM44EWH1001C
PKM44EWH1001C
Alarms, Buzzers, and Sirens - PKM44EWH1001C PKM44EWH1001C
Manufacturer: Murata Electronics North America Win Source Part Number: 760073-PKM44EWH1001C Series: PK Packaging: Bulk Operating Temperature Range: -20°C ~ 70°C Termination: Wire Leads Mounting: Panel Mount, Flange Technology: Piezo Frequency: 1kHz Input Type: peak-peak Signal Operating Mode: Ringer Family Name: PKM44EWH1001C Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 1.732" Dia (44.00mm) Sound Pressure Level (SPL): 75dB @ 30V, 100cm Voltage Rating DC: 30V Alternative Parts (Cross-Reference): CPE-6080; Introduction Date: August 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760073-PKM44EWH1001C
Series: PK
Packaging: Bulk
Operating Temperature Range: -20°C ~ 70°C
Termination: Wire Leads
Mounting: Panel Mount, Flange
Technology: Piezo
Frequency: 1kHz
Input Type: peak-peak Signal
Operating Mode: Ringer
Family Name: PKM44EWH1001C
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 1.732" Dia (44.00mm)
Sound Pressure Level (SPL): 75dB @ 30V, 100cm
Voltage Rating DC: 30V
Alternative Parts (Cross-Reference): CPE-6080;
Introduction Date: August 27, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-4686-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4686-ND
Alarms, Buzzers, and Sirens 490-4686-ND
Buzzers Transducer, Externally Driven Piezo 30V 1kHz 75dB @ 30V, 100cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 30V 1kHz 75dB @ 30V, 100cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PKM44EWH1001C 490-4686-ND
Product Name Alarms, Buzzers, and Sirens - PKM44EWH1001C Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Piezo Buzzers - 5358269P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Transducers-External Drive-Electromagnetic - PB-1220PQ - Mallory Sonalert Products, Inc.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers