MURATA ELECTRONICS
PKM33EPH1202C -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Murata Electronics
Audio Products - Alarms, Buzzers, and Sirens
PKM33EPH1202C
Description
BUZZER PIEZO 30V 33MM TH
Description
BUZZER PIEZO 30V 33MM TH
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
PKM33EPH1202C |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
68 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Operating Temperature
-67 to 158 F (-55 to 70 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Allen-Bradley / Rockwell Automation
Operating Voltage
240 volts
View Details