Murata Electronics Piezo Buzzers PKM22EPPH4002-B0

Description
Piezo electric transducer 3Vac 72dB
Request a Quote Datasheet
Description
Piezo electric transducer 3Vac 72dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 7214931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
7214931P
Piezo Buzzers 7214931P
Piezo electric transducer 3Vac 72dB

Piezo electric transducer 3Vac 72dB

Supplier's Site
Piezo Buzzers - 1669588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1669588
Piezo Buzzers 1669588
Piezo electric transducer 3Vac 72dB

Piezo electric transducer 3Vac 72dB

Supplier's Site
Alarms, Buzzers, and Sirens - 490-7031-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-7031-ND
Alarms, Buzzers, and Sirens 490-7031-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
PKM22EPPH4002-B0
Audio Components/Vibration Motors >> Buzzers PKM22EPPH4002-B0
Plugin,D=22mm Buzzers ROHS

Plugin,D=22mm Buzzers ROHS

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPPH4002-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPPH4002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM22EPPH4002-B0
BUZZER PIEZO 1.5V 22MM TH

BUZZER PIEZO 1.5V 22MM TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 7214931P 1669588 490-7031-ND PKM22EPPH4002-B0 PKM22EPPH4002-B0
Product Name Piezo Buzzers Piezo Buzzers Alarms, Buzzers, and Sirens Audio Components/Vibration Motors >> Buzzers Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric Piezoelectric
RoHS Compliant Yes Yes Yes
Tone Noncontinuous Noncontinuous Noncontinuous
Sound Pressure Level 75 dB 75 dB
Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details