Murata Electronics Piezo Buzzers PKM22EPPH4001-B0

Description
Transducer piezo PCB 3Vac 75dB
Request a Quote Datasheet
Description
Transducer piezo PCB 3Vac 75dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 5168252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
5168252P
Piezo Buzzers 5168252P
Transducer piezo PCB 3Vac 75dB

Transducer piezo PCB 3Vac 75dB

Supplier's Site
Piezo Buzzers - 1253132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1253132
Piezo Buzzers 1253132
Transducer piezo PCB 3Vac 75dB

Transducer piezo PCB 3Vac 75dB

Supplier's Site
Alarms, Buzzers, and Sirens - PKM22EPPH4001-B0 - PKM22EPPH4001-B0 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKM22EPPH4001-B0
PKM22EPPH4001-B0
Alarms, Buzzers, and Sirens - PKM22EPPH4001-B0 PKM22EPPH4001-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 1238606-PKM22EPPH400 1-B0 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1238606-PKM22EPPH4001-B0
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now
Alarms, Buzzers, and Sirens - 490-4692-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4692-ND
Alarms, Buzzers, and Sirens 490-4692-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
PKM22EPPH4001-B0
Audio Components/Vibration Motors >> Buzzers PKM22EPPH4001-B0
Externally Driven 75dB@1.5V,10cm Externally Driven 4kHz Plugin,D=22mm Buzzers ROHS

Externally Driven 75dB@1.5V,10cm Externally Driven 4kHz Plugin,D=22mm Buzzers ROHS

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPPH4001-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPPH4001-B0
Audio Products - Alarms, Buzzers, and Sirens PKM22EPPH4001-B0
BUZZER PIEZO 1.5V 22MM TH

BUZZER PIEZO 1.5V 22MM TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 5168252P 1253132 PKM22EPPH4001-B0 490-4692-ND PKM22EPPH4001-B0 PKM22EPPH4001-B0
Product Name Piezo Buzzers Piezo Buzzers Alarms, Buzzers, and Sirens - PKM22EPPH4001-B0 Alarms, Buzzers, and Sirens Audio Components/Vibration Motors >> Buzzers Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric Piezoelectric
RoHS Compliant Yes Yes Yes
Tone Continuous Continuous Noncontinuous
Sound Pressure Level 75 dB 75 dB 75 dB
Voltage 25 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1812706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details