Murata Electronics Alarms, Buzzers, and Sirens PKM22EPPH2002-B0

Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-7030-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-7030-ND
Alarms, Buzzers, and Sirens 490-7030-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PKM22EPPH2002-B0 - PKM22EPPH2002-B0 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKM22EPPH2002-B0
PKM22EPPH2002-B0
Alarms, Buzzers, and Sirens - PKM22EPPH2002-B0 PKM22EPPH2002-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 889955-PKM22EPPH2002 -B0 Series: PK Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins Package: Bulk Mounting: Through Hole Family Name: PKM22EPP Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: 490-7030, PKM22EPPH2002-B0-ND, PKM22EPPH2002B0

Manufacturer: Murata Electronics North America
Win Source Part Number: 889955-PKM22EPPH2002-B0
Series: PK
Operating Temperature Range: -20°C ~ 70°C
Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Package: Bulk
Mounting: Through Hole
Family Name: PKM22EPP
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8531.80.9041
Other Part Number: 490-7030, PKM22EPPH2002-B0-ND, PKM22EPPH2002B0

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPPH2002-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPPH2002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM22EPPH2002-B0
BUZZER PIEZO 1.5V 22MM TH

BUZZER PIEZO 1.5V 22MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-7030-ND PKM22EPPH2002-B0 PKM22EPPH2002-B0
Product Name Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - PKM22EPPH2002-B0 Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 8377850P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details