Murata Electronics Alarms, Buzzers, and Sirens - PKM22EPH2003 PKM22EPH2003

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1042244-PKM22EPH2003 Packaging: Bulk Termination: PC Pins Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -20°C to 70°C Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1042244-PKM22EPH2003 Packaging: Bulk Termination: PC Pins Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -20°C to 70°C Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PKM22EPH2003 - PKM22EPH2003 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKM22EPH2003
PKM22EPH2003
Alarms, Buzzers, and Sirens - PKM22EPH2003 PKM22EPH2003
Manufacturer: Murata Electronics North America Win Source Part Number: 1042244-PKM22EPH2003 Packaging: Bulk Termination: PC Pins Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -20°C to 70°C Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1042244-PKM22EPH2003
Packaging: Bulk
Termination: PC Pins
Height - Seated (Max): 0.453" (11.50mm)
Mounting: Through Hole
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Ringer
Voltage Range: 25V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Status: Active
Temperature Range - Operating: -20°C to 70°C
Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number PKM22EPH2003
Product Name Alarms, Buzzers, and Sirens - PKM22EPH2003
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1812706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Double Function Receiver - SR1521 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Type Receiver
Shape Round
View Details