MURATA ELECTRONICS
PKM22EPH2002 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Murata Electronics
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPH2002
Description
BUZZER PIEZO 22MM TH
Description
BUZZER PIEZO 22MM TH
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
PKM22EPH2002 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
75 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Agency Approvals
RoHS; RoHS Compliant
Operating Temperature
-31 F (-35 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals
UL; ULC; UL,cUL
Sound Level
85 dB
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details