Murata Electronics Alarms, Buzzers, and Sirens PKM22EPH2001

Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-4690-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4690-ND
Alarms, Buzzers, and Sirens 490-4690-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPH2001 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPH2001
Audio Products - Alarms, Buzzers, and Sirens PKM22EPH2001
Win Source Part Number: 991477-PKM22EPH2001 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.453" (11.50mm) Standard Package: 360 Voltage - Rated: 1.5 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.866" Dia (22.00mm) Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-4690 Base Product Number: PKM22EPH Product Status: Last Time Buy

Win Source Part Number: 991477-PKM22EPH2001
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PK
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 360
Voltage - Rated: 1.5 V
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Ringer
Voltage Range: 25V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.866" Dia (22.00mm)
Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Other Names: 490-4690
Base Product Number: PKM22EPH
Product Status: Last Time Buy

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPH2001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPH2001
Audio Products - Alarms, Buzzers, and Sirens PKM22EPH2001
BUZZER PIEZO 1.5V 22MM TH

BUZZER PIEZO 1.5V 22MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-4690-ND PKM22EPH2001 PKM22EPH2001
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details