Murata Electronics Audio Products - Alarms, Buzzers, and Sirens PKM17EPPH4001-B0

Description
Win Source Part Number: 1159873-PKM17EPPH400 1-B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.343" (8.70mm) Standard Package: 600 Voltage - Rated: 1.5 V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 72dB @ 1.5V, 10cm Alternative Parts (Cross-Reference): PKM17EPPH-4001-B0; PKM17EPPH4001B0; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-4694,PKM17EPPH40 01B0 Base Product Number: PKM17EPP
Request a Quote Datasheet
Description
Win Source Part Number: 1159873-PKM17EPPH400 1-B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.343" (8.70mm) Standard Package: 600 Voltage - Rated: 1.5 V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 72dB @ 1.5V, 10cm Alternative Parts (Cross-Reference): PKM17EPPH-4001-B0; PKM17EPPH4001B0; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-4694,PKM17EPPH40 01B0 Base Product Number: PKM17EPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPPH4001-B0 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPPH4001-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPPH4001-B0
Win Source Part Number: 1159873-PKM17EPPH400 1-B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.343" (8.70mm) Standard Package: 600 Voltage - Rated: 1.5 V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Voltage Range: 25V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 72dB @ 1.5V, 10cm Alternative Parts (Cross-Reference): PKM17EPPH-4001-B0; PKM17EPPH4001B0; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-4694,PKM17EPPH40 01B0 Base Product Number: PKM17EPP

Win Source Part Number: 1159873-PKM17EPPH4001-B0
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PK
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.343" (8.70mm)
Standard Package: 600
Voltage - Rated: 1.5 V
Technology: Piezo
Frequency: 4kHz
Input Type: Zero-Peak Signal
Operating Mode: Ringer
Voltage Range: 25V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.669" Dia (17.00mm)
Sound Pressure Level (SPL): 72dB @ 1.5V, 10cm
Alternative Parts (Cross-Reference): PKM17EPPH-4001-B0; PKM17EPPH4001B0;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Other Names: 490-4694,PKM17EPPH4001B0
Base Product Number: PKM17EPP

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-4694-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4694-ND
Alarms, Buzzers, and Sirens 490-4694-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 72dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 72dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPPH4001-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPPH4001-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPPH4001-B0
BUZZER PIEZO 1.5V 17MM TH

BUZZER PIEZO 1.5V 17MM TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PKM17EPPH4001-B0 490-4694-ND PKM17EPPH4001-B0
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1812642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Magnetic Transducer -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Technology Electromagnetic
View Details