Murata Power Solutions Sounder, 2Khz, 70Db; Transducer Function Murata PKM17EPP-2002-B0

Description
SOUNDER, 2KHZ, 70DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:2kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOUNDER, 2KHZ, 70DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:2kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, 2Khz, 70Db; Transducer Function Murata - 87X9098 - Newark, An Avnet Company
Chicago, IL, United States
Sounder, 2Khz, 70Db; Transducer Function Murata
87X9098
Sounder, 2Khz, 70Db; Transducer Function Murata 87X9098
SOUNDER, 2KHZ, 70DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:2kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes

SOUNDER, 2KHZ, 70DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:2kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 87X9098
Product Name Sounder, 2Khz, 70Db; Transducer Function Murata
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details