SOUNDER, PIEZO, 4KHZ, 12.6MM; Transducer Function:Sounder; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:12.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K7578 |
| Product Name | Sounder, Piezo, 4Khz, 12.6Mm; Transducer Function Murata |