Murata Electronics Alarms, Buzzers, and Sirens PKLCS1212E40A1-R1

Description
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-5262-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5262-1-ND
Alarms, Buzzers, and Sirens 490-5262-1-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5262-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5262-6-ND
Alarms, Buzzers, and Sirens 490-5262-6-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5262-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5262-2-ND
Alarms, Buzzers, and Sirens 490-5262-2-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Piezo Buzzers - 7214928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
7214928P
Piezo Buzzers 7214928P
Murata PKLCS1212E40A1-R1

Murata PKLCS1212E40A1-R1

Supplier's Site
Piezo Buzzers - 1669600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1669600
Piezo Buzzers 1669600
Murata PKLCS1212E40A1-R1

Murata PKLCS1212E40A1-R1

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
PKLCS1212E40A1-R1
Audio Components/Vibration Motors >> Buzzers PKLCS1212E40A1-R1
Externally Driven 75dB@1.5V,10cm Externally Driven 4kHz - Buzzers ROHS

Externally Driven 75dB@1.5V,10cm Externally Driven 4kHz - Buzzers ROHS

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKLCS1212E40A1-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKLCS1212E40A1-R1
Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E40A1-R1
BUZZER PIEZO 1.5V 12X12MM SMD

BUZZER PIEZO 1.5V 12X12MM SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-5262-1-ND 7214928P 1669600 PKLCS1212E40A1-R1 PKLCS1212E40A1-R1
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers Piezo Buzzers Audio Components/Vibration Motors >> Buzzers Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous Noncontinuous Noncontinuous
Frequency 4000 Hz 4000 Hz
Sound Pressure Level 75 dB 75 dB 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7542084P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details