Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 84dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 84dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 84dB @ 1.5V, 10cm Surface Mount Solder Pads
BUZZER PIEZO 1.5V 12X12MM SMD
BUZZER, TRANSDUCER FUNCTION SOUNDER, TONES ,SUPPLY VOLTAGE MIN ,SUPPLY VOLTAGE MAX 25V, OPERATING CURRENT MAX ,SOUND LEVEL SPL 75DB, RESONANT FREQUENCY 4KHZ, PRODUCT RANGE ,EXTERNAL DEPTH 12MM, EXTERNAL HEIGHT 3MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 490-4683-1-ND | PKLCS1212E4001-R1 | 24669211 |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens | Linear Transducer |
| Terminations | Solder Tabs | ||
| Mounting | Surface | Surface | |
| Tone | Noncontinuous | ||
| Frequency | 4000 Hz |