BUZZER; Transducer Function:Sounder; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Resonant Frequency:4kHz; Product Range:-; External Depth:12mm; External Height:3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 01M8494 |
| Product Name | Buzzer; Transducer Function Murata |