Murata Electronics Alarms, Buzzers, and Sirens PKLCS1212E24A0-R1

Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-5958-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5958-1-ND
Alarms, Buzzers, and Sirens 490-5958-1-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5958-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5958-2-ND
Alarms, Buzzers, and Sirens 490-5958-2-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5958-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5958-6-ND
Alarms, Buzzers, and Sirens 490-5958-6-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PKLCS1212E24A0-R1 - PKLCS1212E24A0-R1 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKLCS1212E24A0-R1
PKLCS1212E24A0-R1
Alarms, Buzzers, and Sirens - PKLCS1212E24A0-R1 PKLCS1212E24A0-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 889953-PKLCS1212E24A 0-R1 Series: PK Operating Temperature Range: -40°C ~ 85°C Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: PKLCS12 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: PKLCS1212E24A0R1, 490-5958-6, 490-5958-1, 490-5958-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 889953-PKLCS1212E24A0-R1
Series: PK
Operating Temperature Range: -40°C ~ 85°C
Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKLCS12
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8531.80.9041
Other Part Number: PKLCS1212E24A0R1, 490-5958-6, 490-5958-1, 490-5958-2

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKLCS1212E24A0-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKLCS1212E24A0-R1
Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E24A0-R1
BUZZER PIEZO 1.5V 12X12MM SMD

BUZZER PIEZO 1.5V 12X12MM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-5958-1-ND PKLCS1212E24A0-R1 PKLCS1212E24A0-R1
Product Name Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - PKLCS1212E24A0-R1 Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous
Frequency 2400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 1367926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details