Murata Electronics Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E20A0-R1

Description
Win Source Part Number: 997340-PKLCS1212E20A 0-R1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 1.5 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 12.5V (Max) Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Sound Pressure Level (SPL): 70dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-5261-6,PKLCS1212 E20A0R1,490-5261-2,4 90-5261-1 Base Product Number: PKLCS12
Request a Quote Datasheet
Description
Win Source Part Number: 997340-PKLCS1212E20A 0-R1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 1.5 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 12.5V (Max) Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Sound Pressure Level (SPL): 70dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-5261-6,PKLCS1212 E20A0R1,490-5261-2,4 90-5261-1 Base Product Number: PKLCS12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - PKLCS1212E20A0-R1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
PKLCS1212E20A0-R1
Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E20A0-R1
Win Source Part Number: 997340-PKLCS1212E20A 0-R1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 1.5 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 12.5V (Max) Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Sound Pressure Level (SPL): 70dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: 490-5261-6,PKLCS1212 E20A0R1,490-5261-2,4 90-5261-1 Base Product Number: PKLCS12

Win Source Part Number: 997340-PKLCS1212E20A0-R1
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PK
Termination: Solder Pads
Package: Tape & Reel
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Rated: 1.5 V
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 12.5V (Max)
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Sound Pressure Level (SPL): 70dB @ 1.5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Other Names: 490-5261-6,PKLCS1212E20A0R1,490-5261-2,490-5261-1
Base Product Number: PKLCS12

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5261-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5261-6-ND
Alarms, Buzzers, and Sirens 490-5261-6-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5261-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5261-1-ND
Alarms, Buzzers, and Sirens 490-5261-1-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5261-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5261-2-ND
Alarms, Buzzers, and Sirens 490-5261-2-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Piezo Buzzers - 8391051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
8391051P
Piezo Buzzers 8391051P
Murata PKLCS1212E20A0-R1

Murata PKLCS1212E20A0-R1

Supplier's Site
Piezo Buzzers - 8391051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
8391051
Piezo Buzzers 8391051
Murata PKLCS1212E20A0-R1

Murata PKLCS1212E20A0-R1

Supplier's Site
Piezo Buzzers - 1253214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1253214
Piezo Buzzers 1253214
Murata PKLCS1212E20A0-R1

Murata PKLCS1212E20A0-R1

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PKLCS1212E20A0-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKLCS1212E20A0-R1
Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E20A0-R1
BUZZER PIEZO 1.5V 12X12MM SMD

BUZZER PIEZO 1.5V 12X12MM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PKLCS1212E20A0-R1 490-5261-6-ND 8391051P 8391051 PKLCS1212E20A0-R1
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens Piezo Buzzers Piezo Buzzers Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous Noncontinuous Noncontinuous
Frequency 2000 Hz
Sound Pressure Level 70 dB 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1812705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers