Murata Electronics Alarms, Buzzers, and Sirens PKLCS1212E2000-R1

Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-5260-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5260-2-ND
Alarms, Buzzers, and Sirens 490-5260-2-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5260-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5260-1-ND
Alarms, Buzzers, and Sirens 490-5260-1-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-5260-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-5260-6-ND
Alarms, Buzzers, and Sirens 490-5260-6-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 1.5V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKLCS1212E2000-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKLCS1212E2000-R1
Audio Products - Alarms, Buzzers, and Sirens PKLCS1212E2000-R1
BUZZER PIEZO 1.5V 12X12MM SMD

BUZZER PIEZO 1.5V 12X12MM SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-5260-2-ND PKLCS1212E2000-R1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 36.5 mm (1.44 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details