Murata Electronics Shock Sensors PKGS-25SXAP1-R

Description
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.350pC/G Surface Mount
Request a Quote Datasheet
Description
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.350pC/G Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Sensors - 490-12110-2-ND - DigiKey
Thief River Falls, MN, United States
Shock Sensors
490-12110-2-ND
Shock Sensors 490-12110-2-ND
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.350pC/G Surface Mount

Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.350pC/G Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Shock Sensors - PKGS-25SXAP1-R
061941-PKGS-25SXAP1-R
Shock Sensors - PKGS-25SXAP1-R 061941-PKGS-25SXAP1-R
Manufacturer: Murata Electronics North America Win Source Part Number: 061941-PKGS-25SXAP1- R Mounting: Surface Mount Output Type: Voltage Sensitivity: 0.350pC/G Sensing Range: 0 to 50G Sensor Type: Vibration, Piezo Film Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 061941-PKGS-25SXAP1-R
Mounting: Surface Mount
Output Type: Voltage
Sensitivity: 0.350pC/G
Sensing Range: 0 to 50G
Sensor Type: Vibration, Piezo Film
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Shock and Impact Sensors Shock and Impact Sensors
Product Number 490-12110-2-ND 061941-PKGS-25SXAP1-R
Product Name Shock Sensors Shock Sensors - PKGS-25SXAP1-R
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

shock Accelerometer - 3086A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting Stud/Bolt; Integral mounting stud
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Maximum Acceleration / Shock 70000 g
View Details
Shock Data Logger - SANTEST IMPAK-02 - Exsenco, LLC
Specs
Device Type Sensor / Transducer; Recorder / Totalizer
Sensor Mounting Stud/Bolt
Features Battery Powered
View Details
Shock Test System - VENZO 640 - DynaTronic Corporation
DynaTronic Corporation
Specs
Device Type Instrument / Meter
Maximum Acceleration / Shock 100000 g
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Shock Accelerometer - 8044 - Kistler Group
Specs
Device Type Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive; Stud/Bolt
View Details