PIEZO BUZZER, 90DB, 12VDC, 16MA, PIN TYPE, TRANSDUCER FUNCTION:BUZZER, TONES:-, SUPPLY VOLTAGE MIN:3VDC, SUPPLY VOLTAGE MAX:12V, OPERATING CURRENT MAX:16MA, SOUND LEVEL SPL:90DB, RESONANT FREQUENCY:3.6KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 24669214 |
| Product Name | Panel Accessory |