Murata Electronics Alarms, Buzzers, and Sirens - PKB24SPC-3601-B0 PKB24SPC-3601-B0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 770946-PKB24SPC-3601 -B0 Series: PK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Termination: PC Pins Technology: Piezo Frequency: 3.6kHz Input Type: DC Operating Mode: Single Tone Part Status: Obsolete(EOL) Family Name: PKB24SPC-3601-B0 Voltage Range: 3 ~ 15V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.957" Dia (24.30mm) Operating Supply Current: 16mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 12V Introduction Date: September 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 770946-PKB24SPC-3601 -B0 Series: PK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Termination: PC Pins Technology: Piezo Frequency: 3.6kHz Input Type: DC Operating Mode: Single Tone Part Status: Obsolete(EOL) Family Name: PKB24SPC-3601-B0 Voltage Range: 3 ~ 15V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.957" Dia (24.30mm) Operating Supply Current: 16mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 12V Introduction Date: September 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PKB24SPC-3601-B0 - PKB24SPC-3601-B0 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKB24SPC-3601-B0
PKB24SPC-3601-B0
Alarms, Buzzers, and Sirens - PKB24SPC-3601-B0 PKB24SPC-3601-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 770946-PKB24SPC-3601 -B0 Series: PK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Termination: PC Pins Technology: Piezo Frequency: 3.6kHz Input Type: DC Operating Mode: Single Tone Part Status: Obsolete(EOL) Family Name: PKB24SPC-3601-B0 Voltage Range: 3 ~ 15V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.957" Dia (24.30mm) Operating Supply Current: 16mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 12V Introduction Date: September 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 770946-PKB24SPC-3601-B0
Series: PK
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Termination: PC Pins
Technology: Piezo
Frequency: 3.6kHz
Input Type: DC
Operating Mode: Single Tone
Part Status: Obsolete(EOL)
Family Name: PKB24SPC-3601-B0
Voltage Range: 3 ~ 15V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Categories: Audio Products
Dimension: 0.957" Dia (24.30mm)
Operating Supply Current: 16mA
Sound Pressure Level (SPL): 90dB @ 12V, 10cm
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 12V
Introduction Date: September 28, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number PKB24SPC-3601-B0
Product Name Alarms, Buzzers, and Sirens - PKB24SPC-3601-B0
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 2860163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details