Murata Power Solutions Power Supplies - Board Mount - DC DC Converters PAQ-29/5-D48NB-C

Description
Win Source Part Number: 1337855-PAQ-29/5-D48 NB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAQ (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 29.8V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAQ-29 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1337855-PAQ-29/5-D48 NB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAQ (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 29.8V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAQ-29 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337855-PAQ-29/5-D48NB-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337855-PAQ-29/5-D48NB-C
Power Supplies - Board Mount - DC DC Converters 1337855-PAQ-29/5-D48NB-C
Win Source Part Number: 1337855-PAQ-29/5-D48 NB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAQ (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 29.8V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAQ-29 Product Status: Last Time Buy

Win Source Part Number: 1337855-PAQ-29/5-D48NB-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: PAQ (150W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Tray
Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 150 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 29.8V
Efficiency: 92.5%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: PAQ-29
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337855-PAQ-29/5-D48NB-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

LMZ22005 5A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage - LMZ22005TZ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details