Murata Power Solutions Power Supplies - Board Mount - DC DC Converters PAH-53/8.5-D48PB-C

Description
Win Source Part Number: 1352253-PAH-53/8.5-D 48PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAH (450W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 450 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 53V Efficiency: 94% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAH-53 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1352253-PAH-53/8.5-D 48PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAH (450W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 450 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 53V Efficiency: 94% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAH-53 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352253-PAH-53/8.5-D48PB-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352253-PAH-53/8.5-D48PB-C
Power Supplies - Board Mount - DC DC Converters 1352253-PAH-53/8.5-D48PB-C
Win Source Part Number: 1352253-PAH-53/8.5-D 48PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: PAH (450W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 450 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 53V Efficiency: 94% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: PAH-53 Product Status: Last Time Buy

Win Source Part Number: 1352253-PAH-53/8.5-D48PB-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: PAH (450W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 450 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 8.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 53V
Efficiency: 94%
Mounting Type: Through Hole
Package / Case: 9-DIP Module, 1/2 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: PAH-53
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352253-PAH-53/8.5-D48PB-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TL-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; BGA
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details