Murata Electronics Oscillators - OP4005B1 OP4005B1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 790955-OP4005B1 Packaging: Reel package Type: VCSO (SAW) Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 622.08MHz Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Enable/Disable Output: Sine Wave Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.530" L x 0.360" W (13.46mm x 9.14mm) Height - Seated (Maximum): 0.080" (2.03mm) Maximum Supply Current: 70mA Introduction Date: May 12, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 790955-OP4005B1 Packaging: Reel package Type: VCSO (SAW) Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 622.08MHz Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Enable/Disable Output: Sine Wave Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.530" L x 0.360" W (13.46mm x 9.14mm) Height - Seated (Maximum): 0.080" (2.03mm) Maximum Supply Current: 70mA Introduction Date: May 12, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - OP4005B1 - 790955-OP4005B1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - OP4005B1
790955-OP4005B1
Oscillators - OP4005B1 790955-OP4005B1
Manufacturer: Murata Electronics North America Win Source Part Number: 790955-OP4005B1 Packaging: Reel package Type: VCSO (SAW) Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, No Lead Exposed Pad Mounting: SMD Frequency: 622.08MHz Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Enable/Disable Output: Sine Wave Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.530" L x 0.360" W (13.46mm x 9.14mm) Height - Seated (Maximum): 0.080" (2.03mm) Maximum Supply Current: 70mA Introduction Date: May 12, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 790955-OP4005B1
Packaging: Reel package
Type: VCSO (SAW)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, No Lead Exposed Pad
Mounting: SMD
Frequency: 622.08MHz
Operating Supply Voltage: 3.13 V ~ 5.25 V
Function: Enable/Disable
Output: Sine Wave
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.530" L x 0.360" W (13.46mm x 9.14mm)
Height - Seated (Maximum): 0.080" (2.03mm)
Maximum Supply Current: 70mA
Introduction Date: May 12, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 790955-OP4005B1
Product Name Oscillators - OP4005B1
Oscillator Type VCSO (SAW)
Package / Form Factor Surface Mount
Frequency 622 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details