Murata Power Solutions DC DC Converters OKY2-T/16-D12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions OKY-T/16-D12 series DC-DC converter is a non-isolated Point-of-Load (POL) module designed for embedded applications. It features a wide input voltage range of 8.3 to 14 VDC and provides an adjustable output voltage from 0.7525 to 5.5 V, with a maximum output current of 16 A and a power output of up to 80 W. The converter employs a fixed-frequency synchronous buck topology, ensuring high efficiency of up to 94.5%. Key protective features include under voltage lockout (UVLO), output short circuit protection, over-current, and over-temperature protections. The module is compliant with industry standards, including UL/EN/IEC 60950-1 safety approvals and RoHS-6 hazardous substance compliance. It is suitable for applications such as powering CPUs, datacom/telecom systems, and programmable logic devices. The compact surface-mount design adheres to Distributed-power Open Standards Alliance (DOSA) specifications, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions OKY-T/16-D12 series DC-DC converter is a non-isolated Point-of-Load (POL) module designed for embedded applications. It features a wide input voltage range of 8.3 to 14 VDC and provides an adjustable output voltage from 0.7525 to 5.5 V, with a maximum output current of 16 A and a power output of up to 80 W. The converter employs a fixed-frequency synchronous buck topology, ensuring high efficiency of up to 94.5%. Key protective features include under voltage lockout (UVLO), output short circuit protection, over-current, and over-temperature protections. The module is compliant with industry standards, including UL/EN/IEC 60950-1 safety approvals and RoHS-6 hazardous substance compliance. It is suitable for applications such as powering CPUs, datacom/telecom systems, and programmable logic devices. The compact surface-mount design adheres to Distributed-power Open Standards Alliance (DOSA) specifications, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3421-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3421-2-ND
DC DC Converters 811-3421-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY2-T/16-D12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY2-T/16-D12P-C
Power Supplies - Board Mount - DC DC Converters OKY2-T/16-D12P-C
DC DC CONVERTER 0.75-5.5V 80W

DC DC CONVERTER 0.75-5.5V 80W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Output Power Max Murata Power Solutions - 11R6219 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Output Power Max Murata Power Solutions
11R6219
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Output Power Max Murata Power Solutions 11R6219
DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:8.3V RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:8.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Output Power Max Murata Power Solutions - 10R4031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Output Power Max Murata Power Solutions
10R4031
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Output Power Max Murata Power Solutions 10R4031
DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:8.3V; Height:8.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:8.3V; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3421-2-ND OKY2-T/16-D12P-C 11R6219
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Output Power Max Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
DC Input Voltage 8.3 to 14.0 volts 8.3 to ? volts
Unlock Full Specs
to access all available technical data