Murata Power Solutions DC DC Converters OKY-T/5-W5P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2067-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2067-2-ND
DC DC Converters 811-2067-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/5-W5P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/5-W5P-C
Power Supplies - Board Mount - DC DC Converters OKY-T/5-W5P-C
DC DC CONVERTER 0.8-3.6V 17W

DC DC CONVERTER 0.8-3.6V 17W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions - 11R6215 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions
11R6215
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions 11R6215
DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions - 07R8793 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions
07R8793
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions 07R8793
DC-DC CONVERTER, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:752.5mV; Output Voltage Max:3.63V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:752.5mV; Output Voltage Max:3.63V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2067-2-ND OKY-T/5-W5P-C 11R6215 07R8793
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant RoHS Compliant
DC Output Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6857-ea-pub-10920-125-4u-30000w-32076 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
AC DC Converters - QPDF-600-36-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details