Murata Power Solutions DC DC Converters OKY-T/5-D12N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1992-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1992-2-ND
DC DC Converters 811-1992-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/5-D12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/5-D12N-C
Power Supplies - Board Mount - DC DC Converters OKY-T/5-D12N-C
DC DC CONVERTER 0.75-5.5V 25W

DC DC CONVERTER 0.75-5.5V 25W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions - 56P4928 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions
56P4928
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions 56P4928
DC-DC CONVERTER, NON ISO POL, 1 O/P, 25W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mmRoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 25W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A; Power Supply Approvals Murata Power Solutions - 56P4927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A; Power Supply Approvals Murata Power Solutions
56P4927
Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A; Power Supply Approvals Murata Power Solutions 56P4927
DC-DC CONVERTER, NON ISO POL, 1 O/P, 25W, 5A; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 25W, 5A; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1992-2-ND OKY-T/5-D12N-C 56P4928 56P4927
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, Non Iso Pol, 1 O/p, 25W, 5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 5 amps 5 amps 5 amps
DC Input Voltage 8.3 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details