Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 3A 2.4V - 5.5V Input
DC-DC CONVERTER, NON ISO POL, 1 O/P, 9.9W, 3A; Power Supply Approvals:ITE; Output Power Max:9.9W; Output Voltage Min:752.5mV; Output Voltage Max:3.63V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 9.9W, 3A; Power Supply Approvals:ITE; Output Power Max:9.9W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7mm; Depth:20.8mmRoHS Compliant: Yes
DC DC CONVERTER 0.75-3.63V 10W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2065-2-ND | 07R8791 | 11R6213 | OKY-T/3-W5P-C |
| Product Name | DC DC Converters | Dc-Dc Converter, Non Iso Pol, 1 O/p, 9.9W, 3A; Power Supply Approvals Murata Power Solutions | Dc-Dc Conv, Non Iso Pol, 1 O/p, 9.9W, 3A; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulatory Compliance | ROHS COMP | RoHS Compliant | ||
| DC Output Current | 3 amps | 3 amps | 3 amps |