Murata Power Solutions Power Supplies Board Mount DCDC Converters - OKY-T/3-W5N-C OKY-T/3-W5N-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 888014-OKY-T/3-W5N-C Series: Okami™ OKY T/3-W5 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Family Name: OKY-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: OKYT3W5NC, 811-2064-6, 811-2064-1, 811-2064-2
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 888014-OKY-T/3-W5N-C Series: Okami™ OKY T/3-W5 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Family Name: OKY-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: OKYT3W5NC, 811-2064-6, 811-2064-1, 811-2064-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - OKY-T/3-W5N-C - 888014-OKY-T/3-W5N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - OKY-T/3-W5N-C
888014-OKY-T/3-W5N-C
Power Supplies Board Mount DCDC Converters - OKY-T/3-W5N-C 888014-OKY-T/3-W5N-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 888014-OKY-T/3-W5N-C Series: Okami™ OKY T/3-W5 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Family Name: OKY-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: OKYT3W5NC, 811-2064-6, 811-2064-1, 811-2064-2

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 888014-OKY-T/3-W5N-C
Series: Okami™ OKY T/3-W5
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V - - 3A 2.4V - 5.5V Input
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Family Name: OKY-T
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: OKYT3W5NC, 811-2064-6, 811-2064-1, 811-2064-2

Buy Now Datasheet
3.63V 10W DC-DC Converter IC - 132-OKY-T/3-W5N-C - ERSAELECTRONICS PTE. LTD.
Singapore
3.63V 10W DC-DC Converter IC
132-OKY-T/3-W5N-C
3.63V 10W DC-DC Converter IC 132-OKY-T/3-W5N-C
DC DC CONVERTER 0.75-3.63V 10W Product overview: OKY-T/3-W5N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/3-W5N-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.75-3.63V 10W Product overview: OKY-T/3-W5N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/3-W5N-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 888014-OKY-T/3-W5N-C 132-OKY-T/3-W5N-C
Product Name Power Supplies Board Mount DCDC Converters - OKY-T/3-W5N-C 3.63V 10W DC-DC Converter IC
Package Type Other; 5-SMD Module Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5504A - 930981-PT5504A - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers