Murata Power Solutions DC DC Converters OKY-T/3-D12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1991-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1991-2-ND
DC DC Converters 811-1991-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/3-D12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/3-D12P-C
Power Supplies - Board Mount - DC DC Converters OKY-T/3-D12P-C
DC DC CONVERTER 0.75-5.5V 17W

DC DC CONVERTER 0.75-5.5V 17W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions - 56P4926 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
56P4926
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions 56P4926
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15.3W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15.3W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15.3W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15.3W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A; Power Supply Approvals Murata Power Solutions - 56P4925 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A; Power Supply Approvals Murata Power Solutions
56P4925
Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A; Power Supply Approvals Murata Power Solutions 56P4925
DC-DC CONVERTER, NON ISO POL, 1 O/P, 15.3W, 3A; Power Supply Approvals:ITE; Output Power Max:15.3W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7.1mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15.3W, 3A; Power Supply Approvals:ITE; Output Power Max:15.3W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1991-2-ND OKY-T/3-D12P-C 56P4926
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 15.3W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details