DC DC CONVERTER 0.75-3.63V 53W Product overview: OKY-T/16-W5N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 53W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 53W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/16-W5N-C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 888013-OKY-T/16-W5N-
Series: Okami™ OKY-T/16-W5
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V - - 16A 2.4V - 5.5V Input
Package: Reel - TR
Package: 7-SMD Module, 6 Leads
Mounting: Surface Mount
Family Name: OKY-T
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2145-1, 811-2145-2, OKYT16W5NC, 811-2145-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-OKY-T/16-W5N-C | 888013-OKY-T/16-W5N-C |
| Product Name | 3.63V 53W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - OKY-T/16-W5N-C |
| Package Type | Other; Tape & Reel (TR) | Other; 7-SMD Module, 6 Leads |