Murata Power Solutions DC DC Converters OKY-T/16-D12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3645-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3645-1-ND
DC DC Converters 811-3645-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-3645-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3645-2-ND
DC DC Converters 811-3645-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
209406-OKY-T/16-D12P-C
Power Supplies - Board Mount 209406-OKY-T/16-D12P-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209406-OKY-T/16-D12P -C Category: Power Supplies - Board Mount Family: DC DC Converters Series: Okami? OKY-T/16-D12 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 7-SMD Module (6 Leads) Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.4mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5.5 V Power (Watts) - Manufacture Series: 80W Efficiency: 94% Power (Watts) - Max: 80W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209406-OKY-T/16-D12P-C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Okami? OKY-T/16-D12
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: 7-SMD Module (6 Leads)
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.4mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5.5 V
Power (Watts) - Manufacture Series: 80W
Efficiency: 94%
Power (Watts) - Max: 80W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/16-D12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/16-D12P-C
Power Supplies - Board Mount - DC DC Converters OKY-T/16-D12P-C
DC DC CONVERTER 0.75-5.5V 80W

DC DC CONVERTER 0.75-5.5V 80W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions - 10R4027 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions
10R4027
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions 10R4027
DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions - 11R6211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions
11R6211
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions 11R6211
DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3645-1-ND 209406-OKY-T/16-D12P-C OKY-T/16-D12P-C 10R4027
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps 16 amps
DC Input Voltage 8.3 to 14.0 volts 8.3 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details