Murata Power Solutions DC DC Converters OKY-T/16-D12N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2069-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2069-2-ND
DC DC Converters 811-2069-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions - 10R4026 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions
10R4026
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions 10R4026
DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions - 11R6210 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions
11R6210
Dc-Dc Conv, Non Iso Pol, 1 O/p, 80W, 16A, Full Reel; Power Supply Approvals Murata Power Solutions 11R6210
DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/16-D12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/16-D12N-C
Power Supplies - Board Mount - DC DC Converters OKY-T/16-D12N-C
DC DC CONVERTER 0.75-5.5V 80W

DC DC CONVERTER 0.75-5.5V 80W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2069-2-ND 10R4026 OKY-T/16-D12N-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227685 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details