Murata Power Solutions 5.5V 50W DC-DC Converter IC OKY-T/10-D12P-C

Description
DC DC CONVERTER 0.75-5.5V 50W Product overview: OKY-T/10-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/10-D12P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.75-5.5V 50W Product overview: OKY-T/10-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/10-D12P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 50W DC-DC Converter IC - 132-OKY-T/10-D12P-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 50W DC-DC Converter IC
132-OKY-T/10-D12P-C
5.5V 50W DC-DC Converter IC 132-OKY-T/10-D12P-C
DC DC CONVERTER 0.75-5.5V 50W Product overview: OKY-T/10-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/10-D12P-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.75-5.5V 50W Product overview: OKY-T/10-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/10-D12P-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1357089-OKY-T/10-D12P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1357089-OKY-T/10-D12P-C
Power Supplies - Board Mount - DC DC Converters 1357089-OKY-T/10-D12P-C
Win Source Part Number: 1357089-OKY-T/10-D12 P-C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Non-Isolated PoL Module MSL Level: 2 (1 Year) Mfr: Murata Power Solutions Inc. Series: Okami™ OKY-T/10-D12 Package: Tape & Reel Product Status: Obsolete Features: Remote On/Off, OCP, OTP, SCP, UVLO Package / Case: 7-SMD Module, 6 Leads Base Product Number: OKY-T Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 50 W Voltage - Input (Max): 14V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 8.3V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 94.5%

Win Source Part Number: 1357089-OKY-T/10-D12P-C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Non-Isolated PoL Module
MSL Level: 2 (1 Year)
Mfr: Murata Power Solutions Inc.
Series: Okami™ OKY-T/10-D12
Package: Tape & Reel
Product Status: Obsolete
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package / Case: 7-SMD Module, 6 Leads
Base Product Number: OKY-T
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.4mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 50 W
Voltage - Input (Max): 14V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 8.3V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94.5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-OKY-T/10-D12P-C 1357089-OKY-T/10-D12P-C
Product Name 5.5V 50W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data