Murata Power Solutions DC DC Converters OKY-T/10-D12P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3191-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3191-2-ND
DC DC Converters 811-3191-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions - 10R4025 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions
10R4025
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions 10R4025
DC-DC CONVERTER, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions - 11R6209 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions
11R6209
Dc-Dc Conv, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions 11R6209
DC-DC CONV, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Max:14VRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Max:14VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/10-D12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/10-D12P-C
Power Supplies - Board Mount - DC DC Converters OKY-T/10-D12P-C
DC DC CONVERTER 0.75-5.5V 50W

DC DC CONVERTER 0.75-5.5V 50W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3191-2-ND 10R4025 11R6209 OKY-T/10-D12P-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions Dc-Dc Conv, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details