Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 812366-OKY-T/10-D12N
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Power (Watts): 50W
Number of Outputs: 1
Voltage - Input (Min): 8.3V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94.5%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.4mm)
Maximum Input Voltage: 14V
Manufacturer Package: 7-SMD Module, 6 Leads
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
DC DC CONVERTER 0.75-5.5V 50W Product overview: OKY-T/10-D12N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKY-T/10-D12N-C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 812366-OKY-T/10-D12N-C | 132-OKY-T/10-D12N-C |
| Product Name | Power Supplies Board Mount DCDC Converters - OKY-T/10-D12N-C | 5.5V 50W DC-DC Converter IC |
| Package Type | Other; 7-SMD Module, 6 Leads | Other; Tape & Reel (TR) |