Murata Power Solutions 5.5V 80W DC-DC Converter IC OKX2-T/16-D12P-C

Description
DC DC CONVERTER 0.75-5.5V 80W Product overview: OKX2-T/16-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKX2-T/16-D12P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.75-5.5V 80W Product overview: OKX2-T/16-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKX2-T/16-D12P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 80W DC-DC Converter IC - 132-OKX2-T/16-D12P-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 80W DC-DC Converter IC
132-OKX2-T/16-D12P-C
5.5V 80W DC-DC Converter IC 132-OKX2-T/16-D12P-C
DC DC CONVERTER 0.75-5.5V 80W Product overview: OKX2-T/16-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKX2-T/16-D12P-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.75-5.5V 80W Product overview: OKX2-T/16-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKX2-T/16-D12P-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335294-OKX2-T/16-D12P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335294-OKX2-T/16-D12P-C
Power Supplies - Board Mount - DC DC Converters 1335294-OKX2-T/16-D12P-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335294-OKX2-T/16-D1 2P-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Size / Dimension: 2.00" L x 0.37" W x 0.50" H (50.8mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 114 Mounting: Through Hole Power (Watts): 80 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 11-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2016-5 Base Product Number: OKX2-T Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335294-OKX2-T/16-D12P-C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Size / Dimension: 2.00" L x 0.37" W x 0.50" H (50.8mm x 9.4mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 114
Mounting: Through Hole
Power (Watts): 80 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 11-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2016-5
Base Product Number: OKX2-T
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-OKX2-T/16-D12P-C 1335294-OKX2-T/16-D12P-C
Product Name 5.5V 80W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 11-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details