Murata Power Solutions DC DC Converters OKX2-T/10-D12N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2015-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2015-5-ND
DC DC Converters 811-2015-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKX2-T/10-D12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKX2-T/10-D12N-C
Power Supplies - Board Mount - DC DC Converters OKX2-T/10-D12N-C
DC DC CONVERTER 0.75-5.5V 50W

DC DC CONVERTER 0.75-5.5V 50W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions - 92P6798 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions
92P6798
Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions 92P6798
DC-DC CONVERTER, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 50W, 10A; Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2015-5-ND OKX2-T/10-D12N-C 92P6798
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 50W, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details