Murata Power Solutions DC DC Converters OKX-T/5-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2621-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2621-ND
DC DC Converters 811-2621-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 5A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 5A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKX-T/5-W5N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKX-T/5-W5N-C
Power Supplies - Board Mount - DC DC Converters OKX-T/5-W5N-C
DC DC CONVERTER 0.7525-3.6V 17W

DC DC CONVERTER 0.7525-3.6V 17W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions - 94T7068 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions
94T7068
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions 94T7068
DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7.163mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7.163mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2621-ND OKX-T/5-W5N-C 94T7068
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details