DC DC CONVERTER 0.75-5.5V 80W Product overview: OKX-T/16-D12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKX-T/16-D12P-C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357090-OKX-T/16-D12
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: Okami™ OKX-T/16-D12
Package: Tray
Product Status: Last Time Buy
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package / Case: 11-SIP Module
Base Product Number: OKX-T
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 0.37" W x 0.50" H (50.8mm x 9.4mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 16A
Power (Watts): 80 W
Voltage - Input (Max): 14V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 8.3V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-OKX-T/16-D12P-C | 1357090-OKX-T/16-D12P-C |
| Product Name | 5.5V 80W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray | Other; Tray |