Murata Power Solutions DC DC Converters OKX-T/16-D12N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2013-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2013-5-ND
DC DC Converters 811-2013-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions - 92P6796 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions
92P6796
Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions 92P6796
DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKX-T/16-D12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKX-T/16-D12N-C
Power Supplies - Board Mount - DC DC Converters OKX-T/16-D12N-C
DC DC CONVERTER 0.75-5.5V 80W

DC DC CONVERTER 0.75-5.5V 80W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2013-5-ND 92P6796 OKX-T/16-D12N-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 80W, 16A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 8.3 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details