Win Source Part Number: 1237389-OKR-T/6-W12-
Category: Power Supplies - Board Mount>DC DC Converters
Series: Okami™ OKR-T/6
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 360
Power (Watts): 30 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.591 ~ 6V
Efficiency: 95.5%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.41" L x 0.30" W x 0.65" H (10.4mm x 7.6mm x 16.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2179,OKRT6W12C
Base Product Number: OKR-T
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237389-OKR-T/6-W12-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |