Murata Power Solutions Power Supplies Board Mount DCDC Converters - OKLP-X/60-W12A-C OKLP-X/60-W12A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790893-OKLP-X/60-W12 A-C Series: Okami OKLP-X/60-W12A-C Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.63 V Efficiency: 95% Family Name: OKLP-X/60-W12A Categories: Power Supplies - Board Mount Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Input Voltage MIN: 7V Voltage Input MAX: 13.2V Current - Output (Maximum): 60A Alternative Parts (Cross-Reference): NDM2Z-50HT-AB-002; Introduction Date: March 24, 2015 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790893-OKLP-X/60-W12 A-C Series: Okami OKLP-X/60-W12A-C Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.63 V Efficiency: 95% Family Name: OKLP-X/60-W12A Categories: Power Supplies - Board Mount Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Input Voltage MIN: 7V Voltage Input MAX: 13.2V Current - Output (Maximum): 60A Alternative Parts (Cross-Reference): NDM2Z-50HT-AB-002; Introduction Date: March 24, 2015 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - OKLP-X/60-W12A-C
790893-OKLP-X/60-W12A-C
Power Supplies Board Mount DCDC Converters - OKLP-X/60-W12A-C 790893-OKLP-X/60-W12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790893-OKLP-X/60-W12 A-C Series: Okami OKLP-X/60-W12A-C Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 3.63 V Efficiency: 95% Family Name: OKLP-X/60-W12A Categories: Power Supplies - Board Mount Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Input Voltage MIN: 7V Voltage Input MAX: 13.2V Current - Output (Maximum): 60A Alternative Parts (Cross-Reference): NDM2Z-50HT-AB-002; Introduction Date: March 24, 2015 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790893-OKLP-X/60-W12A-C
Series: Okami OKLP-X/60-W12A-C
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 16-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 3.63 V
Efficiency: 95%
Family Name: OKLP-X/60-W12A
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm)
Input Voltage MIN: 7V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 60A
Alternative Parts (Cross-Reference): NDM2Z-50HT-AB-002;
Introduction Date: March 24, 2015
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, 0.6V-3.63V, 60A; Power Supply Approvals Murata Power Solutions - 47Y7396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.6V-3.63V, 60A; Power Supply Approvals Murata Power Solutions
47Y7396
Dc-Dc Converter, 0.6V-3.63V, 60A; Power Supply Approvals Murata Power Solutions 47Y7396
DC-DC CONVERTER, 0.6V-3.63V, 60A; Power Supply Approvals:ITE; Output Power Max:115.5W; Output Voltage Min:600mV; Output Voltage Max:3.63V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

DC-DC CONVERTER, 0.6V-3.63V, 60A; Power Supply Approvals:ITE; Output Power Max:115.5W; Output Voltage Min:600mV; Output Voltage Max:3.63V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - OKLP-X/60-W12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKLP-X/60-W12A-C
Power Supplies - Board Mount - DC DC Converters OKLP-X/60-W12A-C
DC DC CONVERTER 0.6-3.63V

DC DC CONVERTER 0.6-3.63V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 790893-OKLP-X/60-W12A-C 47Y7396 OKLP-X/60-W12A-C
Product Name Power Supplies Board Mount DCDC Converters - OKLP-X/60-W12A-C Dc-Dc Converter, 0.6V-3.63V, 60A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1138-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details