Murata Power Solutions Power Supplies - Board Mount - DC DC Converters OKL2-T/6-W12N-C

Description
Win Source Part Number: 1349255-OKL2-T/6-W12 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: Okami™ OKL2-T/6-W12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 400 Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.591 ~ 5.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 12-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: OKL2-T
Request a Quote Datasheet
Description
Win Source Part Number: 1349255-OKL2-T/6-W12 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: Okami™ OKL2-T/6-W12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 400 Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.591 ~ 5.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 12-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: OKL2-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349255-OKL2-T/6-W12N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349255-OKL2-T/6-W12N-C
Power Supplies - Board Mount - DC DC Converters 1349255-OKL2-T/6-W12N-C
Win Source Part Number: 1349255-OKL2-T/6-W12 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: Okami™ OKL2-T/6-W12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 400 Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.591 ~ 5.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 12-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: OKL2-T

Win Source Part Number: 1349255-OKL2-T/6-W12N-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKL2-T/6-W12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.48" L x 0.48" W x 0.28" H (12.2mm x 12.2mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 400
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.591 ~ 5.5V
Efficiency: 93%
Mounting Type: Surface Mount
Package / Case: 12-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKL2-T

Buy Now Datasheet
5.5V DC-DC Converter IC - 132-OKL2-T/6-W12N-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-OKL2-T/6-W12N-C
5.5V DC-DC Converter IC 132-OKL2-T/6-W12N-C
DC DC CONVERTER 0.591-5.5V Product overview: OKL2-T/6-W12N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKL2-T/6-W12N-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.591-5.5V Product overview: OKL2-T/6-W12N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-OKL2-T/6-W12N-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1349255-OKL2-T/6-W12N-C 132-OKL2-T/6-W12N-C
Product Name Power Supplies - Board Mount - DC DC Converters 5.5V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 42V 3.5V Step-Down DC-DC Converter IC - 715-LM5175PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1227442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 75 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-IR36021MFS01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape (CT)
Configuration / Function Positive
View Details