Murata Power Solutions DC DC Converters OKL2-T/20-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2957-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2957-2-ND
DC DC Converters 811-2957-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4516
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4516
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4515 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4515
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4515
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2957-2-ND 38X4516
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details