Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 20A 4.5V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 20A 4.5V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 20A 4.5V - 14V Input
DC DC CONVERTER 0.69-5.5V 110W
DC-DC CONVERTER, NON ISO POL, 1O/P, 100W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:33.02mm RoHS Compliant: Yes
DC-DC CONVERTER, NON ISO POL, 1O/P, 100W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:33.02mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2960-6-ND | OKL2-T/20-W12P2-C | 38X4513 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Non Iso Pol, 1O/p, 100W, 20A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 20 amps | 20 amps | |
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to ? volts |