Murata Power Solutions 0.69V 5.5V 20A LGA DC-DC Converter IC OKL2-T/20-W12P2-C

Description
Module DC-DC 12VIN 1-OUT 0.69V to 5.5V 20A 110W 10-Pin LGA Module Product overview: OKL2-T/20-W12P2-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.69V, 5.5V, 20A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.69V, 5.5V, 20A, LGA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKL2-T/20-W12P2- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 12VIN 1-OUT 0.69V to 5.5V 20A 110W 10-Pin LGA Module Product overview: OKL2-T/20-W12P2-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.69V, 5.5V, 20A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.69V, 5.5V, 20A, LGA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKL2-T/20-W12P2- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.69V 5.5V 20A LGA DC-DC Converter IC - 922-OKL2-T/20-W12P2-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.69V 5.5V 20A LGA DC-DC Converter IC
922-OKL2-T/20-W12P2-C
0.69V 5.5V 20A LGA DC-DC Converter IC 922-OKL2-T/20-W12P2-C
Module DC-DC 12VIN 1-OUT 0.69V to 5.5V 20A 110W 10-Pin LGA Module Product overview: OKL2-T/20-W12P2-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.69V, 5.5V, 20A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.69V, 5.5V, 20A, LGA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKL2-T/20-W12P2- C can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 0.69V to 5.5V 20A 110W 10-Pin LGA Module Product overview: OKL2-T/20-W12P2-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.69V, 5.5V, 20A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.69V, 5.5V, 20A, LGA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-OKL2-T/20-W12P2-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-OKL2-T/20-W12P2-C
Product Name 0.69V 5.5V 20A LGA DC-DC Converter IC Connectors,Interconnects
Output Voltage 0.6900 to 5.5 volts 1.1 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-IE-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1227428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details