Murata Power Solutions DC DC Converters OKL2-T/12-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2953-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2953-2-ND
DC DC Converters 811-2953-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions - 38X4508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions
38X4508
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions 38X4508
DC-DC CONVERTER, NON ISO POL, 1O/P, 39.6W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:39.6W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount DeviceRoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 39.6W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:39.6W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount DeviceRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions - 38X4507 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions
38X4507
Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions 38X4507
DC-DC CONVERTER, NON ISO POL, 1O/P, 39.6W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:39.6W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount DeviceRoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 39.6W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:39.6W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount DeviceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2953-2-ND 38X4508
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 39.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers