Murata Power Solutions DC DC Converters OKL2-T/12-W12P2-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2958-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2958-2-ND
DC DC Converters 811-2958-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-2958-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2958-1-ND
DC DC Converters 811-2958-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-2958-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2958-6-ND
DC DC Converters 811-2958-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL2-T/12-W12P2-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL2-T/12-W12P2-C
Power Supplies - Board Mount - DC DC Converters OKL2-T/12-W12P2-C
DC DC CONVERTER 0.69-5.5V 66W

DC DC CONVERTER 0.69-5.5V 66W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions - 38X4506 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions
38X4506
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions 38X4506
DC-DC CONVERTER, NON ISO POL, 1O/P, 60W, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 60W, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions - 38X4505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions
38X4505
Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions 38X4505
DC-DC CONVERTER, NON ISO POL, 1O/P, 60W, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 60W, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:4.5V; Depth:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2958-2-ND OKL2-T/12-W12P2-C 38X4506
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 60W, 12A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 402L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers