Murata Power Solutions DC DC Converters OKL-T/6-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2213-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2213-6-ND
DC DC Converters 811-2213-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-2213-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2213-1-ND
DC DC Converters 811-2213-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-2213-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2213-2-ND
DC DC Converters 811-2213-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 6A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A, Full Reel; Power Supply Approvals Murata Power Solutions - 74R7932 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A, Full Reel; Power Supply Approvals Murata Power Solutions
74R7932
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A, Full Reel; Power Supply Approvals Murata Power Solutions 74R7932
DC-DC CONVERTER, NON ISO POL, 1 O/P, 19.8W, 6A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:19.8W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 19.8W, 6A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:19.8W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A; Power Supply Approvals Murata Power Solutions - 74R7931 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A; Power Supply Approvals Murata Power Solutions
74R7931
Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A; Power Supply Approvals Murata Power Solutions 74R7931
DC-DC CONVERTER, NON ISO POL, 1 O/P, 19.8W, 6A; Power Supply Approvals:ITE; Output Power Max:19.8W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:7.2mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 19.8W, 6A; Power Supply Approvals:ITE; Output Power Max:19.8W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL-T/6-W5N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL-T/6-W5N-C
Power Supplies - Board Mount - DC DC Converters OKL-T/6-W5N-C
DC DC CONVERTER 0.6-3.3V 20W

DC DC CONVERTER 0.6-3.3V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2213-6-ND 74R7932 OKL-T/6-W5N-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 19.8W, 6A, Full Reel; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - WSU075-2400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details